Manufacturer: Microchip Technology
Win Source Part Number: 1020629-ATZB-24-A2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 250kbps
Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM
Antenna Type: Integrated, Chip
Power - Output: 3dBm
Sensitivity: -101dBm
Current - Receiving: 21.8mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USART
Current - Transmitting: 20.8mA
Family Name: ATZB-24-A2R
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Dimension: PCB Module
Supply Voltage - Operating: 1.8 V to 3.6 V
Introduction Date: June 26, 2009
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Building Automation, Industrial, Security, Wireless, Maintenance & Repair, Alternative Energy
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE 802.15.4 CHIP SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1020629-ATZB-24-A2R | ATZB-24-A2RTR-ND | ATZB-24-A2R | ATZB-24-A2R |
| Product Name | RF Transceiver Modules - ATZB-24-A2R | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Applications | Mobile / Wireless Systems | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -101 dBm | -101 dBm | -101 dBm | -101 dBm |