BLUETOOTH 4.0 MODULE 2.402GHZ TO 2.48GHZ, FULL REEL; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-93dBm RoHS Compliant: Yes
BLUETOOTH 4.0 MODULE 2.402GHZ TO 2.48GHZ; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-93dBm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 64W2470 |
| Product Name | Bluetooth 4.0 Module 2.402Ghz To 2.48Ghz, Full Reel; Bluetooth Version Panasonic |