Wireless RS-232 Base Station
Overview
LORD MicroStrain®’s RS-232 Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-102-LXRS™ and host computer is supported via RS-232 cable.
WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput.
Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate.
Features and Benefits
Wireless Simplicity, Hardwired Reliability
Dependable data with 100% throughput under most operating conditions
Scalable, extended range wireless sensor communication
Collects high-speed, synchronized data
Ease of Use
Quick deployment with RS-232 host computer interface connection
Accepts all LORD MicroStrain® LXRS™ and legacy sensor nodes
Cost Effective
Manage thousands of wireless sensors on a single gateway
System solutions support rapid time to market
Aggressive volume discount schedule
Wireless RS-232 Base Station
Overview
LORD MicroStrain®’s RS-232 Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-102-LXRS™ and host computer is supported via RS-232 cable.
WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput.
Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate.
Features and Benefits
Wireless Simplicity, Hardwired Reliability
- Dependable data with 100% throughput under most operating conditions
- Scalable, extended range wireless sensor communication
- Collects high-speed, synchronized data
Ease of Use
- Quick deployment with RS-232 host computer interface connection
- Accepts all LORD MicroStrain® LXRS™ and legacy sensor nodes
Cost Effective
- Manage thousands of wireless sensors on a single gateway
- System solutions support rapid time to market
- Aggressive volume discount schedule