RF TXRX MODULE BLUETOOTH SMD
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ENW-89829C2KF | ENW-89829C2KF |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 3000 kbps | 3000 kbps |
| Sensitivity | -93 dBm | -93 dBm |
| Output Power | 10.5 dBm | 10.5 dBm |