The ENW-89829C2JF is a Bluetooth v2.1 + EDR transceiver module designed for wireless communication in the 2.4GHz frequency band. It is a surface mount device that does not include an antenna, making it suitable for integration into various applications where space is a constraint. This module is part of the PAN13XX series and is intended for new designs, offering a temperature range of -20°C to +70°C. It is compliant with Bluetooth SIG standards and is listed as a Controller Subsystem with QDID: B019784. The module is suitable for applications requiring reliable Bluetooth connectivity, but it is not recommended for use in life support devices.
Win Source Part Number: 1012197-ENW-89829C2J
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: PAN1315A
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR
Data Rate: 3Mbps
Antenna Type: Antenna Not Included
Power - Output: 10.5dBm
Sensitivity: -93dBm
Current - Receiving: 40mA
Utilized IC / Part: Si1000
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2S, UART
Current - Transmitting: 40mA
Voltage - Supply: 1.7V ~ 4.8V
Package / Case: Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Panasonic Electronic Components
Other Names: P14960CT,P14960-ND,E
Base Product Number: ENW-89
Product Status: Obsolete
Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1012197-ENW-89829C2JF | ENW-89829C2JF | ENW-89829C2JF |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -93 dBm | -93 dBm | -93 dBm |
| Output Power | 10.5 dBm | 10.5 dBm | 10.5 dBm |