Panasonic Bluetooth Modules (802.15.1) ENW-89829A2KF

Description
Bluetooth Modules (802.15.1) PAN1325A CC2560A BT HCI Mod Cer Ant, +85
Datasheet
Description
Bluetooth Modules (802.15.1) PAN1325A CC2560A BT HCI Mod Cer Ant, +85
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
ENW-89829A2KF
Bluetooth Modules (802.15.1) ENW-89829A2KF
Bluetooth Modules (802.15.1) PAN1325A CC2560A BT HCI Mod Cer Ant, +85

Bluetooth Modules (802.15.1) PAN1325A CC2560A BT HCI Mod Cer Ant, +85

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number ENW-89829A2KF
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF7002-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
Telecom - SI3210M-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details