Panasonic RF/IF and RFID - RF Transceiver Modules and Modems ENW-89815A3KF

Description
Win Source Part Number: 1198793-ENW-89815A3K F Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: PAN1555 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR Data Rate: 2.18Mbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -86dBm Utilized IC / Part: BlueCore6 RF Family/Standard: Bluetooth Voltage - Supply: 2.7V ~ 3.6V Package / Case: PCB Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ENW-89815A3KF.; ENW89815A3KF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Panasonic Electronic Components Other Names: P14521TR,P14521DKR,E NW89815A3KF-ND,ENW-8 9815A3KF-ND,Q5175600 ,ENW89815A3KF,PAN155 5,P14521CT Base Product Number: ENW-89 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1198793-ENW-89815A3K F Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: PAN1555 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR Data Rate: 2.18Mbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -86dBm Utilized IC / Part: BlueCore6 RF Family/Standard: Bluetooth Voltage - Supply: 2.7V ~ 3.6V Package / Case: PCB Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ENW-89815A3KF.; ENW89815A3KF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Panasonic Electronic Components Other Names: P14521TR,P14521DKR,E NW89815A3KF-ND,ENW-8 9815A3KF-ND,Q5175600 ,ENW89815A3KF,PAN155 5,P14521CT Base Product Number: ENW-89 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1198793-ENW-89815A3KF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1198793-ENW-89815A3KF
RF/IF and RFID - RF Transceiver Modules and Modems 1198793-ENW-89815A3KF
Win Source Part Number: 1198793-ENW-89815A3K F Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: PAN1555 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR Data Rate: 2.18Mbps Memory Size: 256kB Flash, 48kB RAM Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -86dBm Utilized IC / Part: BlueCore6 RF Family/Standard: Bluetooth Voltage - Supply: 2.7V ~ 3.6V Package / Case: PCB Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ENW-89815A3KF.; ENW89815A3KF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Panasonic Electronic Components Other Names: P14521TR,P14521DKR,E NW89815A3KF-ND,ENW-8 9815A3KF-ND,Q5175600 ,ENW89815A3KF,PAN155 5,P14521CT Base Product Number: ENW-89 Product Status: Obsolete

Win Source Part Number: 1198793-ENW-89815A3KF
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: PAN1555
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v2.0 +EDR
Data Rate: 2.18Mbps
Memory Size: 256kB Flash, 48kB RAM
Antenna Type: Integrated, Chip
Power - Output: 4dBm
Sensitivity: -86dBm
Utilized IC / Part: BlueCore6
RF Family/Standard: Bluetooth
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: PCB Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ENW-89815A3KF.; ENW89815A3KF;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Panasonic Electronic Components
Other Names: P14521TR,P14521DKR,ENW89815A3KF-ND,ENW-89815A3KF-ND,Q5175600,ENW89815A3KF,PAN1555,P14521CT
Base Product Number: ENW-89
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - ENW-89815A3KF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ENW-89815A3KF
RF Transceiver Modules and Modems ENW-89815A3KF
Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ENW-89815A3KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ENW-89815A3KF
RF and Wireless - RF Transceiver Modules and Modems ENW-89815A3KF
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1198793-ENW-89815A3KF ENW-89815A3KF ENW-89815A3KF
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -86 dBm -86 dBm -86 dBm
Output Power 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
2.5 - 4 GHz S-Band Receive VGA Module - QPM2101 - Qorvo
Specs
Features RoHS
Operating Frequency 2500 to 4000 MHz
Package Type OVN QFN
View Details
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details