Panasonic 560uH 0.045A 15Ohm Inductor and Choke ELT3KN128B

Description
Inductor Power Chip Wirewound 560uH 10% 0.045A 15Ohm DCR T/R Product overview: ELT3KN128B from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH, 0.045A, 15Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, 0.045A, 15Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT3KN128B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Chip Wirewound 560uH 10% 0.045A 15Ohm DCR T/R Product overview: ELT3KN128B from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH, 0.045A, 15Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, 0.045A, 15Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT3KN128B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
560uH 0.045A 15Ohm Inductor and Choke - 71-ELT3KN128B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560uH 0.045A 15Ohm Inductor and Choke
71-ELT3KN128B
560uH 0.045A 15Ohm Inductor and Choke 71-ELT3KN128B
Inductor Power Chip Wirewound 560uH 10% 0.045A 15Ohm DCR T/R Product overview: ELT3KN128B from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH, 0.045A, 15Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, 0.045A, 15Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT3KN128B can be used for catalog matching and distributor lookup.

Inductor Power Chip Wirewound 560uH 10% 0.045A 15Ohm DCR T/R Product overview: ELT3KN128B from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH, 0.045A, 15Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, 0.045A, 15Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT3KN128B can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELT3KN128B
1171776-ELT3KN128B
Fixed Inductors - ELT3KN128B 1171776-ELT3KN128B
Manufacturer: Panasonic Win Source Part Number: 1171776-ELT3KN128B Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1171776-ELT3KN128B
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELT3KN128B 1171776-ELT3KN128B
Product Name 560uH 0.045A 15Ohm Inductor and Choke Fixed Inductors - ELT3KN128B
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details