Panasonic SMD 4MH 15MA 117OHM Inductor and Choke ELT-3KN162B

Description
FIXED IND 4MH 15MA 117OHM SMD Product overview: ELT-3KN162B from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4MH, 15MA, 117OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4MH, 15MA, 117OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-3KN162B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4MH 15MA 117OHM SMD Product overview: ELT-3KN162B from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4MH, 15MA, 117OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4MH, 15MA, 117OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-3KN162B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4MH 15MA 117OHM Inductor and Choke - 71-ELT-3KN162B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4MH 15MA 117OHM Inductor and Choke
71-ELT-3KN162B
SMD 4MH 15MA 117OHM Inductor and Choke 71-ELT-3KN162B
FIXED IND 4MH 15MA 117OHM SMD Product overview: ELT-3KN162B from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4MH, 15MA, 117OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4MH, 15MA, 117OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-3KN162B can be used for catalog matching and distributor lookup.

FIXED IND 4MH 15MA 117OHM SMD Product overview: ELT-3KN162B from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4MH, 15MA, 117OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4MH, 15MA, 117OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELT-3KN162B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1178034-ELT-3KN162B
Inductors, Coils, Chokes - Fixed Inductors 1178034-ELT-3KN162B
Win Source Part Number: 1178034-ELT-3KN162B Category: Inductors, Coils, Chokes>Fixed Inductors Series: 3KN Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4 mH Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 117Ohm Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.130" L x 0.122" W (3.30mm x 3.10mm) Alternative Parts (Cross-Reference): ELT3KN162B; ELT3KN162B.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: ELT3KN162B,PCD2328DK R,PCD2328TR,PCD2328C T Base Product Number: ELT-3KN

Win Source Part Number: 1178034-ELT-3KN162B
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 3KN
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4 mH
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 117Ohm
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.130" L x 0.122" W (3.30mm x 3.10mm)
Alternative Parts (Cross-Reference): ELT3KN162B; ELT3KN162B.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: ELT3KN162B,PCD2328DKR,PCD2328TR,PCD2328CT
Base Product Number: ELT-3KN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELT-3KN162B 1178034-ELT-3KN162B
Product Name SMD 4MH 15MA 117OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 4000 microH 4000 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details