Panasonic 2.2uH 100KHz 1.3A Inductor and Choke ELLYFJ2R2M

Description
Power Choke Shielded Wirewound 2.2uH 20% 100KHz 1.3A 0.13Ohm DCR 1008 T/R Product overview: ELLYFJ2R2M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLYFJ2R2M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Choke Shielded Wirewound 2.2uH 20% 100KHz 1.3A 0.13Ohm DCR 1008 T/R Product overview: ELLYFJ2R2M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLYFJ2R2M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.2uH 100KHz 1.3A Inductor and Choke - 71-ELLYFJ2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 1.3A Inductor and Choke
71-ELLYFJ2R2M
2.2uH 100KHz 1.3A Inductor and Choke 71-ELLYFJ2R2M
Power Choke Shielded Wirewound 2.2uH 20% 100KHz 1.3A 0.13Ohm DCR 1008 T/R Product overview: ELLYFJ2R2M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLYFJ2R2M can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 2.2uH 20% 100KHz 1.3A 0.13Ohm DCR 1008 T/R Product overview: ELLYFJ2R2M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLYFJ2R2M can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ELLYFJ2R2M - 1057096-ELLYFJ2R2M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELLYFJ2R2M
1057096-ELLYFJ2R2M
Fixed Inductors - ELLYFJ2R2M 1057096-ELLYFJ2R2M
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057096-ELLYFJ2R2M Packaging: Cut Tape Termination: SMD/SMT Length: 2.5 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 1.1 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Alternative Parts (Cross-Reference): PFL3215-222MEB; PFL3215-222MEC; SRP2010-2R2M; LQM2HPN2R2MG0L; LQM2HPN2R2MJ0L; SRN3010-2R2MELL-YFJ2 R2M; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Depth: 2 mm Max DC Current: 1.7 A Mount: Surface Mount RoHS: Compliant RMS Current (Irms): 1.3 A Saturation Current: 1.7 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057096-ELLYFJ2R2M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 2.5 mm
Shielding: Shielded
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Height: 1.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 130 mΩ
Alternative Parts (Cross-Reference): PFL3215-222MEB; PFL3215-222MEC; SRP2010-2R2M; LQM2HPN2R2MG0L; LQM2HPN2R2MJ0L; SRN3010-2R2MELL-YFJ2R2M;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Depth: 2 mm
Max DC Current: 1.7 A
Mount: Surface Mount
RoHS: Compliant
RMS Current (Irms): 1.3 A
Saturation Current: 1.7 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELLYFJ2R2M 1057096-ELLYFJ2R2M
Product Name 2.2uH 100KHz 1.3A Inductor and Choke Fixed Inductors - ELLYFJ2R2M
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details