Panasonic 10uH 100KHz 0.6A Inductor and Choke ELLYFJ100M

Description
Power Choke Shielded Wirewound 10uH 20% 100KHz 0.6A 0.62Ohm DCR 1008 T/R Product overview: ELLYFJ100M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLYFJ100M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Choke Shielded Wirewound 10uH 20% 100KHz 0.6A 0.62Ohm DCR 1008 T/R Product overview: ELLYFJ100M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLYFJ100M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10uH 100KHz 0.6A Inductor and Choke - 71-ELLYFJ100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 0.6A Inductor and Choke
71-ELLYFJ100M
10uH 100KHz 0.6A Inductor and Choke 71-ELLYFJ100M
Power Choke Shielded Wirewound 10uH 20% 100KHz 0.6A 0.62Ohm DCR 1008 T/R Product overview: ELLYFJ100M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLYFJ100M can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 10uH 20% 100KHz 0.6A 0.62Ohm DCR 1008 T/R Product overview: ELLYFJ100M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELLYFJ100M can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ELLYFJ100M - 1057095-ELLYFJ100M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELLYFJ100M
1057095-ELLYFJ100M
Fixed Inductors - ELLYFJ100M 1057095-ELLYFJ100M
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057095-ELLYFJ100M Packaging: Cut Tape Length: 2.5 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Height: 1.1 mm Categories: Fixed Inductors DC Resistance (DCR): 620 mΩ Alternative Parts (Cross-Reference): LQM21FN100M70L; VLS252010HBX-100M-1; VLS201612HBX-100M-1; VLS252012HBX-100M-1; DFE252010F-100M=P2; DFE252012F-100M=P2EL L-YFJ100M; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Depth: 2 mm Max DC Current: 730 mA Mount: Surface Mount RoHS: Compliant RMS Current (Irms): 600 mA Saturation Current: 730 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057095-ELLYFJ100M
Packaging: Cut Tape
Length: 2.5 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 20 %
Height: 1.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 620 mΩ
Alternative Parts (Cross-Reference): LQM21FN100M70L; VLS252010HBX-100M-1; VLS201612HBX-100M-1; VLS252012HBX-100M-1; DFE252010F-100M=P2; DFE252012F-100M=P2ELL-YFJ100M;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Depth: 2 mm
Max DC Current: 730 mA
Mount: Surface Mount
RoHS: Compliant
RMS Current (Irms): 600 mA
Saturation Current: 730 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELLYFJ100M 1057095-ELLYFJ100M
Product Name 10uH 100KHz 0.6A Inductor and Choke Fixed Inductors - ELLYFJ100M
Standards and Certifications RoHS RoHS
Configuration Fixed
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details