Panasonic Inductor, Shielded, 10Uh, 0.64A; Inductance Panasonic ELLVFG100MC

Description
INDUCTOR, SHIELDED, 10UH, 0.64A; Inductance:10µH; RMS Current (Irms):640mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:G series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 0.64A; Inductance:10µH; RMS Current (Irms):640mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:G series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 0.64A; Inductance Panasonic - 62W8635 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 0.64A; Inductance Panasonic
62W8635
Inductor, Shielded, 10Uh, 0.64A; Inductance Panasonic 62W8635
INDUCTOR, SHIELDED, 10UH, 0.64A; Inductance:10µH; RMS Current (Irms):640mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:G series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 0.64A; Inductance:10µH; RMS Current (Irms):640mA; Inductor Construction:Shielded; Saturation Current (Isat):550mA; Product Range:G series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8635
Product Name Inductor, Shielded, 10Uh, 0.64A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers