Panasonic Inductor, Shielded, 18Uh, 3A; Inductance Panasonic ELLCTV180M

Description
INDUCTOR, SHIELDED, 18UH, 3A; Inductance:18µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:12mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 18UH, 3A; Inductance:18µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 18Uh, 3A; Inductance Panasonic - 62W8620 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 3A; Inductance Panasonic
62W8620
Inductor, Shielded, 18Uh, 3A; Inductance Panasonic 62W8620
INDUCTOR, SHIELDED, 18UH, 3A; Inductance:18µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:12mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 3A; Inductance:18µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Product Length:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8620
Product Name Inductor, Shielded, 18Uh, 3A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 18 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N9 0302CS-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers