Panasonic Inductor, Shielded, 330Uh, 0.7A; Inductance Panasonic ELLCTP331MB

Description
INDUCTOR, SHIELDED, 330UH, 0.7A; Inductance:330µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):750mA; Product Range:ELL Series; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 330UH, 0.7A; Inductance:330µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):750mA; Product Range:ELL Series; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 330Uh, 0.7A; Inductance Panasonic - 96Y7800 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 0.7A; Inductance Panasonic
96Y7800
Inductor, Shielded, 330Uh, 0.7A; Inductance Panasonic 96Y7800
INDUCTOR, SHIELDED, 330UH, 0.7A; Inductance:330µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):750mA; Product Range:ELL Series; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 0.7A; Inductance:330µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):750mA; Product Range:ELL Series; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 96Y7800
Product Name Inductor, Shielded, 330Uh, 0.7A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %)
DCR 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details