Panasonic Inductor, Shielded, 1Mh, 0.4A; Inductance Panasonic ELLCTP102MB

Description
INDUCTOR, SHIELDED, 1MH, 0.4A; Inductance:1mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:ELL Series; DC Resistance Max:1.47ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 1MH, 0.4A; Inductance:1mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:ELL Series; DC Resistance Max:1.47ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic shielded inductor, part number 90Y9659, features an inductance of 1 mH and a maximum RMS current rating of 400 mA. It is designed with a magnetic shielded structure, which helps reduce electromagnetic interference. The inductor has a low DC resistance of 1.47 ohms, making it suitable for applications requiring efficient power handling. It is RoHS compliant and comes in a standard packing quantity of 500 pieces per reel, facilitating automatic insertion in manufacturing processes. Recommended applications include audiovisual equipment, appliances, office automation, amusement machines, and power circuits for electric devices.

Datasheet Summary
Powered by GS/AI

The Panasonic shielded inductor, part number 90Y9659, features an inductance of 1 mH and a maximum RMS current rating of 400 mA. It is designed with a magnetic shielded structure, which helps reduce electromagnetic interference. The inductor has a low DC resistance of 1.47 ohms, making it suitable for applications requiring efficient power handling. It is RoHS compliant and comes in a standard packing quantity of 500 pieces per reel, facilitating automatic insertion in manufacturing processes. Recommended applications include audiovisual equipment, appliances, office automation, amusement machines, and power circuits for electric devices.

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 1Mh, 0.4A; Inductance Panasonic - 90Y9659 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 0.4A; Inductance Panasonic
90Y9659
Inductor, Shielded, 1Mh, 0.4A; Inductance Panasonic 90Y9659
INDUCTOR, SHIELDED, 1MH, 0.4A; Inductance:1mH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:ELL Series; DC Resistance Max:1.47ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 0.4A; Inductance:1mH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:ELL Series; DC Resistance Max:1.47ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9659
Product Name Inductor, Shielded, 1Mh, 0.4A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
DCR 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1730053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers