Panasonic Inductor, Shielded, 100Uh, 1A; Inductance Panasonic ELLATV101M

Description
INDUCTOR, SHIELDED, 100UH, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20%; Product Length:10mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 100UH, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20%; Product Length:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 100Uh, 1A; Inductance Panasonic - 90Y9655 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 1A; Inductance Panasonic
90Y9655
Inductor, Shielded, 100Uh, 1A; Inductance Panasonic 90Y9655
INDUCTOR, SHIELDED, 100UH, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20%; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 1A; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20%; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9655
Product Name Inductor, Shielded, 100Uh, 1A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details