Panasonic Inductor, Shielded, 47Uh, 1.7A; Inductance Panasonic ELLATP470MB

Description
INDUCTOR, SHIELDED, 47UH, 1.7A; Inductance:47µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:P Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 47UH, 1.7A; Inductance:47µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:P Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 47Uh, 1.7A; Inductance Panasonic - 90Y9651 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.7A; Inductance Panasonic
90Y9651
Inductor, Shielded, 47Uh, 1.7A; Inductance Panasonic 90Y9651
INDUCTOR, SHIELDED, 47UH, 1.7A; Inductance:47µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:P Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.7A; Inductance:47µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:P Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9651
Product Name Inductor, Shielded, 47Uh, 1.7A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details