Panasonic Inductor, Shielded, 39Uh, 1.8A; Inductance Panasonic ELLATP390MB

Description
INDUCTOR, SHIELDED, 39UH, 1.8A; Inductance:39µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:P Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 39UH, 1.8A; Inductance:39µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:P Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 39Uh, 1.8A; Inductance Panasonic - 90Y9649 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 39Uh, 1.8A; Inductance Panasonic
90Y9649
Inductor, Shielded, 39Uh, 1.8A; Inductance Panasonic 90Y9649
INDUCTOR, SHIELDED, 39UH, 1.8A; Inductance:39µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:P Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 39UH, 1.8A; Inductance:39µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:P Series; DC Resistance Max:0.066ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9649
Product Name Inductor, Shielded, 39Uh, 1.8A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 39 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers