Panasonic Choke Coil, Smd, 330Uh, 20%, 0.6A; Product Range Panasonic ELLATP331MB

Description
CHOKE COIL, SMD, 330UH, 20%, 0.6A; Product Range:ELL-ATP Series; Inductance:330 H; RMS Current (Irms):600mA; Saturation Current (Isat):550mA; Inductor Construction:Wirewou nd; DC Resistance Max:0.55ohm; Power Inductor Case:10mm x 10mmRoHS Compliant: Yes
Datasheet
Description
CHOKE COIL, SMD, 330UH, 20%, 0.6A; Product Range:ELL-ATP Series; Inductance:330 H; RMS Current (Irms):600mA; Saturation Current (Isat):550mA; Inductor Construction:Wirewou nd; DC Resistance Max:0.55ohm; Power Inductor Case:10mm x 10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke Coil, Smd, 330Uh, 20%, 0.6A; Product Range Panasonic - 90Y9648 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, Smd, 330Uh, 20%, 0.6A; Product Range Panasonic
90Y9648
Choke Coil, Smd, 330Uh, 20%, 0.6A; Product Range Panasonic 90Y9648
CHOKE COIL, SMD, 330UH, 20%, 0.6A; Product Range:ELL-ATP Series; Inductance:330 H; RMS Current (Irms):600mA; Saturation Current (Isat):550mA; Inductor Construction:Wirewou nd; DC Resistance Max:0.55ohm; Power Inductor Case:10mm x 10mmRoHS Compliant: Yes

CHOKE COIL, SMD, 330UH, 20%, 0.6A; Product Range:ELL-ATP Series; Inductance:330 H; RMS Current (Irms):600mA; Saturation Current (Isat):550mA; Inductor Construction:Wirewound; DC Resistance Max:0.55ohm; Power Inductor Case:10mm x 10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 90Y9648
Product Name Choke Coil, Smd, 330Uh, 20%, 0.6A; Product Range Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
DCR 0.0300 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0019 microH
View Details
Common Mode Chokes - 237-2276-ND - DigiKey
Specs
Type Inductor
Mounting Option Through Hole
Rated DC Current 600 milliamps
View Details