Panasonic Inductor, Shielded, 22Uh, 2.5A; Inductance Panasonic ELLATP220MB

Description
INDUCTOR, SHIELDED, 22UH, 2.5A; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.038ohm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 22UH, 2.5A; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.038ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 22Uh, 2.5A; Inductance Panasonic - 83X8699 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2.5A; Inductance Panasonic
83X8699
Inductor, Shielded, 22Uh, 2.5A; Inductance Panasonic 83X8699
INDUCTOR, SHIELDED, 22UH, 2.5A; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.038ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2.5A; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:P Series; Power Inductor Case:10mm x 10mm x 4.2mm; DC Resistance Max:0.038ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 83X8699
Product Name Inductor, Shielded, 22Uh, 2.5A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 22 microH
DCR 0.0380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details