Panasonic Inductor, Shielded, 12Uh, 2.9A; Inductance Panasonic ELLATP120MB

Description
INDUCTOR, SHIELDED, 12UH, 2.9A; Inductance:12µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:P Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 12UH, 2.9A; Inductance:12µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:P Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 12Uh, 2.9A; Inductance Panasonic - 90Y9642 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 12Uh, 2.9A; Inductance Panasonic
90Y9642
Inductor, Shielded, 12Uh, 2.9A; Inductance Panasonic 90Y9642
INDUCTOR, SHIELDED, 12UH, 2.9A; Inductance:12µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:P Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 12UH, 2.9A; Inductance:12µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:P Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9642
Product Name Inductor, Shielded, 12Uh, 2.9A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 12 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details