Panasonic Inductor, Shielded, 220Uh, 0.41A; Inductance Panasonic ELL6UH221M

Description
INDUCTOR, SHIELDED, 220UH, 0.41A; Inductance:220µH; RMS Current (Irms):410mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.84ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 220UH, 0.41A; Inductance:220µH; RMS Current (Irms):410mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.84ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 220Uh, 0.41A; Inductance Panasonic - 62W8704 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 0.41A; Inductance Panasonic
62W8704
Inductor, Shielded, 220Uh, 0.41A; Inductance Panasonic 62W8704
INDUCTOR, SHIELDED, 220UH, 0.41A; Inductance:220µH; RMS Current (Irms):410mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.84ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 0.41A; Inductance:220µH; RMS Current (Irms):410mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.84ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8704
Product Name Inductor, Shielded, 220Uh, 0.41A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %)
DCR 0.8400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details