Panasonic Inductor, Shielded, 8.2Uh, 1.2A; Inductance Panasonic ELL6RH8R2M

Description
INDUCTOR, SHIELDED, 8.2UH, 1.2A; Inductance:8.2µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.087ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 8.2UH, 1.2A; Inductance:8.2µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.087ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 8.2Uh, 1.2A; Inductance Panasonic - 62W8697 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 1.2A; Inductance Panasonic
62W8697
Inductor, Shielded, 8.2Uh, 1.2A; Inductance Panasonic 62W8697
INDUCTOR, SHIELDED, 8.2UH, 1.2A; Inductance:8.2µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.087ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 1.2A; Inductance:8.2µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.087ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8697
Product Name Inductor, Shielded, 8.2Uh, 1.2A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details