Panasonic Inductor, Shielded, 1Uh, 3A; Inductance Panasonic ELL6RH1R0M

Description
INDUCTOR, SHIELDED, 1UH, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 1UH, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 1Uh, 3A; Inductance Panasonic - 62W8684 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 3A; Inductance Panasonic
62W8684
Inductor, Shielded, 1Uh, 3A; Inductance Panasonic 62W8684
INDUCTOR, SHIELDED, 1UH, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8684
Product Name Inductor, Shielded, 1Uh, 3A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details