Manufacturer: Panasonic
Win Source Part Number: 1171585-ELL4LG1R5NA
Manufacturer Homepage: www.panasonic.com/in
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Power Choke Shielded Wirewound 1.5uH 30% 100KHz 1.8A 0.048Ohm DCR 1515 T/R Product overview: ELL4LG1R5NA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL4LG1R5NA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1171585-ELL4LG1R5NA | 71-ELL4LG1R5NA |
| Product Name | Fixed Inductors - ELL4LG1R5NA | 1.5uH 100KHz 1.8A Inductor and Choke |
| Inductance Tolerance | 30 (+/- %) |