Panasonic Inductor, Shielded, 47Uh, 0.35A; Inductance Panasonic ELL4GG470M

Description
INDUCTOR, SHIELDED, 47UH, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:4GG Series; Power Inductor Case:3.8mm x 3.8mm x 1.4mm; Product Length:3.8mm RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 47UH, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:4GG Series; Power Inductor Case:3.8mm x 3.8mm x 1.4mm; Product Length:3.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 47Uh, 0.35A; Inductance Panasonic - 62W8658 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 0.35A; Inductance Panasonic
62W8658
Inductor, Shielded, 47Uh, 0.35A; Inductance Panasonic 62W8658
INDUCTOR, SHIELDED, 47UH, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):400mA; Product Range:4GG Series; Power Inductor Case:3.8mm x 3.8mm x 1.4mm; Product Length:3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Shielded; Saturation Current (Isat):400mA; Product Range:4GG Series; Power Inductor Case:3.8mm x 3.8mm x 1.4mm; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8658
Product Name Inductor, Shielded, 47Uh, 0.35A; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details