Panasonic SMD 3.9uH 5.6A Inductor and Choke ELL-CTV3R9N

Description
3.9uH Shielded SMD Power Inductor, 5.6A, 100mR DCR Product overview: ELL-CTV3R9N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV3R9N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.9uH Shielded SMD Power Inductor, 5.6A, 100mR DCR Product overview: ELL-CTV3R9N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV3R9N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.9uH 5.6A Inductor and Choke - 71-ELL-CTV3R9N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9uH 5.6A Inductor and Choke
71-ELL-CTV3R9N
SMD 3.9uH 5.6A Inductor and Choke 71-ELL-CTV3R9N
3.9uH Shielded SMD Power Inductor, 5.6A, 100mR DCR Product overview: ELL-CTV3R9N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV3R9N can be used for catalog matching and distributor lookup.

3.9uH Shielded SMD Power Inductor, 5.6A, 100mR DCR Product overview: ELL-CTV3R9N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV3R9N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELL-CTV3R9N
772281-ELL-CTV3R9N
Fixed Inductors - ELL-CTV3R9N 772281-ELL-CTV3R9N
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772281-ELL-CTV3R9N Series: V Packaging: Digi-Reel Type: Wirewound Package: Nonstandard Current Rating: 5.6A Shielding: Shielded Inductance: 3.9μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Family Name: ELLCTV Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.5 mOhm Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): CSS124F-3R9K; CSS124F-3R9L; CSS124F-3R9M; CSS124P-3R9M-LFR; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 772281-ELL-CTV3R9N
Series: V
Packaging: Digi-Reel
Type: Wirewound
Package: Nonstandard
Current Rating: 5.6A
Shielding: Shielded
Inductance: 3.9μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Family Name: ELLCTV
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.5 mOhm
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): CSS124F-3R9K; CSS124F-3R9L; CSS124F-3R9M; CSS124P-3R9M-LFR;
Introduction Date: March 08, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-CTV3R9N 772281-ELL-CTV3R9N
Product Name SMD 3.9uH 5.6A Inductor and Choke Fixed Inductors - ELL-CTV3R9N
Core Material Metal, Composite Ferrite
Inductance Range 3.9 microH 3.9 microH
Inductance Tolerance 30 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C3R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details