Panasonic Choke, 39 Uh, 2.1A, 20%, 100Khz; Inductance Panasonic ELL-CTV390M

Description
CHOKE, 39 uH, 2.1A, 20%, 100KHZ; Inductance:39µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-CTV Series; DC Resistance Max:0.061ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
CHOKE, 39 uH, 2.1A, 20%, 100KHZ; Inductance:39µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-CTV Series; DC Resistance Max:0.061ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 39 Uh, 2.1A, 20%, 100Khz; Inductance Panasonic - 15R1009 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 39 Uh, 2.1A, 20%, 100Khz; Inductance Panasonic
15R1009
Choke, 39 Uh, 2.1A, 20%, 100Khz; Inductance Panasonic 15R1009
CHOKE, 39 uH, 2.1A, 20%, 100KHZ; Inductance:39µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-CTV Series; DC Resistance Max:0.061ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE, 39 uH, 2.1A, 20%, 100KHZ; Inductance:39µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-CTV Series; DC Resistance Max:0.061ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15R1009
Product Name Choke, 39 Uh, 2.1A, 20%, 100Khz; Inductance Panasonic
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 39 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details