Win Source Part Number: 1381997-ELL-ATV3R3N
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: V
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.177" (4.50mm)
Tolerance: ±30%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 8.8mOhm
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Current Rating (Amps): 5.35 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Panasonic
Base Product Number: ELL-ATV
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 500 pcs
Power Inductor (SMD), 3.3 H, 5.35 A, Shielded, 10mm x 10mm x 4.5mm Product overview: ELL-ATV3R3N from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.35 A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.35 A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV3R3N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1381997-ELL-ATV3R3N | 71-ELL-ATV3R3N |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 5.35 A Inductor and Choke |
| Technology | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite |
| Application | RF Choke | |
| Configuration | Fixed | |
| Inductance Range | 3.3 microH | 3.3 microH |