Panasonic SMD 22uH 2.2A Inductor and Choke ELL-ATV220M

Description
22uH 2.2A Ferrite Shielded SMD Inductor Product overview: ELL-ATV220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH 2.2A Ferrite Shielded SMD Inductor Product overview: ELL-ATV220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH 2.2A Inductor and Choke - 71-ELL-ATV220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 2.2A Inductor and Choke
71-ELL-ATV220M
SMD 22uH 2.2A Inductor and Choke 71-ELL-ATV220M
22uH 2.2A Ferrite Shielded SMD Inductor Product overview: ELL-ATV220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV220M can be used for catalog matching and distributor lookup.

22uH 2.2A Ferrite Shielded SMD Inductor Product overview: ELL-ATV220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-ATV220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1114918-ELL-ATV220M
Inductors, Coils, Chokes - Fixed Inductors 1114918-ELL-ATV220M
Win Source Part Number: 1114918-ELL-ATV220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: V Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 45mOhm Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Alternative Parts (Cross-Reference): ELLATV220M; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Panasonic Electronic Components Other Names: PCD1752CT,PCD1752TR, PCD1752CT-NDR,PCD175 2TR-NDR,PCD1752DKR,E LLATV220M Base Product Number: ELL-ATV Product Status: Obsolete

Win Source Part Number: 1114918-ELL-ATV220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: V
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 45mOhm
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Alternative Parts (Cross-Reference): ELLATV220M;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Panasonic Electronic Components
Other Names: PCD1752CT,PCD1752TR,PCD1752CT-NDR,PCD1752TR-NDR,PCD1752DKR,ELLATV220M
Base Product Number: ELL-ATV
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-ATV220M 1114918-ELL-ATV220M
Product Name SMD 22uH 2.2A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details