1mH Shielded Wirewound Inductor 370mA 1.7Ohm Nonstandard, Corner Terminals
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ELL-ATP102MB-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |