Panasonic Inductors, Coils, Chokes - Fixed Inductors ELL-8TP2R5NB

Description
Win Source Part Number: 1350942-ELL-8TP2R5NB Category: Inductors, Coils, Chokes - Fixed Inductors Series: P Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 2.5 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Tolerance: ±30% Mounting Type: Surface Mount Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 7mOhm Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELL-8TP Product Status: Obsolete Current - Saturation (Isat): 5.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1350942-ELL-8TP2R5NB Category: Inductors, Coils, Chokes - Fixed Inductors Series: P Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 2.5 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Tolerance: ±30% Mounting Type: Surface Mount Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 7mOhm Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELL-8TP Product Status: Obsolete Current - Saturation (Isat): 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1350942-ELL-8TP2R5NB - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1350942-ELL-8TP2R5NB
Inductors, Coils, Chokes - Fixed Inductors 1350942-ELL-8TP2R5NB
Win Source Part Number: 1350942-ELL-8TP2R5NB Category: Inductors, Coils, Chokes - Fixed Inductors Series: P Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 2.5 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Tolerance: ±30% Mounting Type: Surface Mount Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 7mOhm Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELL-8TP Product Status: Obsolete Current - Saturation (Isat): 5.5A

Win Source Part Number: 1350942-ELL-8TP2R5NB
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: P
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Inductance: 2.5 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Tolerance: ±30%
Mounting Type: Surface Mount
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 7mOhm
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Base Product Number: ELL-8TP
Product Status: Obsolete
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
SMD 2.5UH 6.5A 7 MOHM Inductor and Choke - 71-ELL-8TP2R5NB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 6.5A 7 MOHM Inductor and Choke
71-ELL-8TP2R5NB
SMD 2.5UH 6.5A 7 MOHM Inductor and Choke 71-ELL-8TP2R5NB
FIXED IND 2.5UH 6.5A 7 MOHM SMD Product overview: ELL-8TP2R5NB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 6.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 6.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-8TP2R5NB can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 6.5A 7 MOHM SMD Product overview: ELL-8TP2R5NB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 6.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 6.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-8TP2R5NB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1350942-ELL-8TP2R5NB 71-ELL-8TP2R5NB
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.5UH 6.5A 7 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Wirewound Wirewound
Application RF Choke
Configuration Fixed
Inductance Range 2.5 microH 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details