Panasonic Inductor, Shielded, 150Uh, 0.5A, 20%; Inductance Panasonic ELL-6UH151M

Description
INDUCTOR, SHIELDED, 150UH, 0.5A, 20%; Inductance:150µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 150UH, 0.5A, 20%; Inductance:150µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 150Uh, 0.5A, 20%; Inductance Panasonic - 84Y9097 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 0.5A, 20%; Inductance Panasonic
84Y9097
Inductor, Shielded, 150Uh, 0.5A, 20%; Inductance Panasonic 84Y9097
INDUCTOR, SHIELDED, 150UH, 0.5A, 20%; Inductance:150µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 0.5A, 20%; Inductance:150µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.68ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84Y9097
Product Name Inductor, Shielded, 150Uh, 0.5A, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
DCR 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details