Panasonic Inductor, Shielded, 120Uh, 0.58A, 20%; Inductance Panasonic ELL-6UH121M

Description
INDUCTOR, SHIELDED, 120UH, 0.58A, 20%; Inductance:120µH; RMS Current (Irms):580mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 120UH, 0.58A, 20%; Inductance:120µH; RMS Current (Irms):580mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 120Uh, 0.58A, 20%; Inductance Panasonic - 56W4156 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 120Uh, 0.58A, 20%; Inductance Panasonic
56W4156
Inductor, Shielded, 120Uh, 0.58A, 20%; Inductance Panasonic 56W4156
INDUCTOR, SHIELDED, 120UH, 0.58A, 20%; Inductance:120µH; RMS Current (Irms):580mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 120UH, 0.58A, 20%; Inductance:120µH; RMS Current (Irms):580mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6UH Series; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 56W4156
Product Name Inductor, Shielded, 120Uh, 0.58A, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 120 microH
Inductance Tolerance 20 (+/- %)
DCR 0.4800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers