Panasonic Choke, 68 Uh, 500Ma, 20%, Full Reel; Inductance Panasonic ELL-6SH680M

Description
CHOKE, 68 uH, 500mA, 20%, FULL REEL; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:ELL-6SH Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
CHOKE, 68 uH, 500mA, 20%, FULL REEL; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:ELL-6SH Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 68 Uh, 500Ma, 20%, Full Reel; Inductance Panasonic - 01X1591 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 68 Uh, 500Ma, 20%, Full Reel; Inductance Panasonic
01X1591
Choke, 68 Uh, 500Ma, 20%, Full Reel; Inductance Panasonic 01X1591
CHOKE, 68 uH, 500mA, 20%, FULL REEL; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):500mA; Product Range:ELL-6SH Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE, 68 uH, 500mA, 20%, FULL REEL; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):500mA; Product Range:ELL-6SH Series; DC Resistance Max:0.52ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01X1591
Product Name Choke, 68 Uh, 500Ma, 20%, Full Reel; Inductance Panasonic
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details