Panasonic SMD 39uH 650mA Inductor and Choke ELL-6SH390M

Description
39uH 20% Shielded SMD Inductor, 650mA Product overview: ELL-6SH390M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uH, 650mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39uH, 650mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH390M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39uH 20% Shielded SMD Inductor, 650mA Product overview: ELL-6SH390M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uH, 650mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39uH, 650mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH390M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39uH 650mA Inductor and Choke - 71-ELL-6SH390M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39uH 650mA Inductor and Choke
71-ELL-6SH390M
SMD 39uH 650mA Inductor and Choke 71-ELL-6SH390M
39uH 20% Shielded SMD Inductor, 650mA Product overview: ELL-6SH390M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uH, 650mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39uH, 650mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH390M can be used for catalog matching and distributor lookup.

39uH 20% Shielded SMD Inductor, 650mA Product overview: ELL-6SH390M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uH, 650mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39uH, 650mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH390M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327386-ELL-6SH390M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327386-ELL-6SH390M
Inductors, Coils, Chokes - Fixed Inductors 1327386-ELL-6SH390M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327386-ELL-6SH390M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.252" L x 0.236" W (6.40mm x 6.00mm) Inductance: 39 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 240mOhm Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: PCD1377CT-NDR,PCD137 7TR-NDR,PCD1377CT,PC D1377DKR,ELL6SH390M, PCD1377TR Base Product Number: ELL-6SH Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1327386-ELL-6SH390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.252" L x 0.236" W (6.40mm x 6.00mm)
Inductance: 39 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 240mOhm
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: PCD1377CT-NDR,PCD1377TR-NDR,PCD1377CT,PCD1377DKR,ELL6SH390M,PCD1377TR
Base Product Number: ELL-6SH
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-6SH390M 1327386-ELL-6SH390M
Product Name SMD 39uH 650mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 39 microH 39 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176785-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers