Panasonic SMD 2.7uH 2.4A Inductor and Choke ELL-6SH2R7M

Description
2.7uH Shielded SMD Inductor, 2.4A, 31mR DCR Product overview: ELL-6SH2R7M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH2R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7uH Shielded SMD Inductor, 2.4A, 31mR DCR Product overview: ELL-6SH2R7M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH2R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7uH 2.4A Inductor and Choke - 71-ELL-6SH2R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7uH 2.4A Inductor and Choke
71-ELL-6SH2R7M
SMD 2.7uH 2.4A Inductor and Choke 71-ELL-6SH2R7M
2.7uH Shielded SMD Inductor, 2.4A, 31mR DCR Product overview: ELL-6SH2R7M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH2R7M can be used for catalog matching and distributor lookup.

2.7uH Shielded SMD Inductor, 2.4A, 31mR DCR Product overview: ELL-6SH2R7M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH2R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1351399-ELL-6SH2R7M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1351399-ELL-6SH2R7M
Inductors, Coils, Chokes - Fixed Inductors 1351399-ELL-6SH2R7M
Win Source Part Number: 1351399-ELL-6SH2R7M Category: Inductors, Coils, Chokes - Fixed Inductors Series: H Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.252" L x 0.236" W (6.40mm x 6.00mm) Inductance: 2.7 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 1,000 Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 31mOhm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Base Product Number: ELL-6SH Product Status: Obsolete

Win Source Part Number: 1351399-ELL-6SH2R7M
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: H
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.252" L x 0.236" W (6.40mm x 6.00mm)
Inductance: 2.7 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 1,000
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 31mOhm
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Base Product Number: ELL-6SH
Product Status: Obsolete

Buy Now Datasheet
Inductor, Shielded, 2.7Uh, 2.4A, Smd; Inductance Panasonic - 95M4208 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Uh, 2.4A, Smd; Inductance Panasonic
95M4208
Inductor, Shielded, 2.7Uh, 2.4A, Smd; Inductance Panasonic 95M4208
INDUCTOR, SHIELDED, 2.7UH, 2.4A, SMD; Inductance:2.7µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:ELL-6SH Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7UH, 2.4A, SMD; Inductance:2.7µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:ELL-6SH Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Choke, 2.7 Uh, 2.4A, 20%, Full Reel; Inductance Panasonic - 01X1581 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.7 Uh, 2.4A, 20%, Full Reel; Inductance Panasonic
01X1581
Choke, 2.7 Uh, 2.4A, 20%, Full Reel; Inductance Panasonic 01X1581
CHOKE, 2.7 uH, 2.4A, 20%, FULL REEL; Inductance:2.7µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:ELL-6SH Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

CHOKE, 2.7 uH, 2.4A, 20%, FULL REEL; Inductance:2.7µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:ELL-6SH Series; DC Resistance Max:0.031ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-6SH2R7M 1351399-ELL-6SH2R7M 95M4208 01X1581
Product Name SMD 2.7uH 2.4A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 2.7Uh, 2.4A, Smd; Inductance Panasonic Choke, 2.7 Uh, 2.4A, 20%, Full Reel; Inductance Panasonic
Core Material Ferrite
Inductance Range 2.7 microH 2.7 microH 2.7 microH 2.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details