Panasonic Fixed Inductors - ELL-6SH151M ELL-6SH151M

Description
Manufacturer: Panasonic Win Source Part Number: 918019-ELL-6SH151M Series: H Features: 150 µH Shielded Wirewound Inductor 350 mA 860mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELL6SH151M, Q1153878D, PCD1384TR, PCD1384TR-NDR, PCD1384DKR, PCD1384CT, PCD1384CT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918019-ELL-6SH151M Series: H Features: 150 µH Shielded Wirewound Inductor 350 mA 860mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELL6SH151M, Q1153878D, PCD1384TR, PCD1384TR-NDR, PCD1384DKR, PCD1384CT, PCD1384CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELL-6SH151M
918019-ELL-6SH151M
Fixed Inductors - ELL-6SH151M 918019-ELL-6SH151M
Manufacturer: Panasonic Win Source Part Number: 918019-ELL-6SH151M Series: H Features: 150 µH Shielded Wirewound Inductor 350 mA 860mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: ELL6SH151M, Q1153878D, PCD1384TR, PCD1384TR-NDR, PCD1384DKR, PCD1384CT, PCD1384CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918019-ELL-6SH151M
Series: H
Features: 150 µH Shielded Wirewound Inductor 350 mA 860mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: ELL6SH151M, Q1153878D, PCD1384TR, PCD1384TR-NDR, PCD1384DKR, PCD1384CT, PCD1384CT-NDR

Buy Now Datasheet
SMD 150uH 350mA Inductor and Choke - 71-ELL-6SH151M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150uH 350mA Inductor and Choke
71-ELL-6SH151M
SMD 150uH 350mA Inductor and Choke 71-ELL-6SH151M
Shielded Wirewound Inductor 150uH 20% 350mA 52mR SMD Product overview: ELL-6SH151M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uH, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150uH, 350mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH151M can be used for catalog matching and distributor lookup.

Shielded Wirewound Inductor 150uH 20% 350mA 52mR SMD Product overview: ELL-6SH151M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uH, 350mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150uH, 350mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6SH151M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 918019-ELL-6SH151M 71-ELL-6SH151M
Product Name Fixed Inductors - ELL-6SH151M SMD 150uH 350mA Inductor and Choke
Mounting Option Surface Mount Technology
Technology Wirewound
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details