Manufacturer: Panasonic
Win Source Part Number: 866059-ELL-6RH470M
Series: H
Features: 47 µH Shielded Wirewound Inductor 500 mA 480mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: Q2226061A, PCD1353TR, PCD1353TR-NDR, ELL6RH470M, PCD1353CT-NDR, PCD1353CT, PCD1353DKR
Shielded Fixed Inductor 47uH 500mA SMD Product overview: ELL-6RH470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6RH470M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 866059-ELL-6RH470M | 71-ELL-6RH470M |
| Product Name | Fixed Inductors - ELL-6RH470M | SMD 47uH 500mA Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Inductance Range | 47 microH |