FIXED IND 47UH 500MA 370MOHM SMD / 47 µH Shielded Drum Core, Wirewound Inductor 500 mA 370mOhm Nonstandard Product overview: ELL-6PV470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 500MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 500MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6PV470M can be used for catalog matching and distributor lookup.
Win Source Part Number: 969863-ELL-6PV470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: V
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 370mOhm
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD1736CT-NDR,ELL6PV
Base Product Number: ELL-6PV
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ELL-6PV470M | 969863-ELL-6PV470M |
| Product Name | SMD 47UH 500MA 370MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Mounting Option | SMD (SMT) | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound |
| Inductance Range | 47 microH | 47 microH |
| Inductance Tolerance | 20 (+/- %) | |
| Packing Method | Tape & Reel (TR),Cut Tape (CT) |