Win Source Part Number: 992306-ELL-6PM101M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: M
Type: Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 970mOhm
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 320 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD1716TR-NDR,ELL6PM
Base Product Number: ELL-6PM
Product Status: Obsolete
FIXED IND 100UH 320MA 970MOHM SM Product overview: ELL-6PM101M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 320MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 320MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-6PM101M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 992306-ELL-6PM101M | 71-ELL-6PM101M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 100UH 320MA 970MOHM Inductor and Choke |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound |
| Application | RF Choke | |
| Configuration | Fixed | |
| Inductance Range | 100 microH | 100 microH |