Panasonic SMD 15UH 1A 170 MOHM Inductor and Choke ELL-5PS150M

Description
FIXED IND 15UH 1A 170 MOHM SMD Product overview: ELL-5PS150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PS150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1A 170 MOHM SMD Product overview: ELL-5PS150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PS150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1A 170 MOHM Inductor and Choke - 71-ELL-5PS150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1A 170 MOHM Inductor and Choke
71-ELL-5PS150M
SMD 15UH 1A 170 MOHM Inductor and Choke 71-ELL-5PS150M
FIXED IND 15UH 1A 170 MOHM SMD Product overview: ELL-5PS150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PS150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1A 170 MOHM SMD Product overview: ELL-5PS150M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PS150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1057092-ELL-5PS150M
Inductors, Coils, Chokes - Fixed Inductors 1057092-ELL-5PS150M
Win Source Part Number: 1057092-ELL-5PS150M Category: Inductors, Coils, Chokes>Fixed Inductors Series: S Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 170mOhm Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): SRN5020-150M; NRS5020T150MMGJ; 1235AS-H-150M=P3; NRS5020T150MMGJV; NRS5024T150MMGJ; ASPI-4030S-150M-TELL 5PS150M; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: PCD2235CT,PCD2235TR, PCD2235DKR,ELL5PS150 M Base Product Number: ELL-5PS Product Status: Obsolete Current - Saturation (Isat): 790mA

Win Source Part Number: 1057092-ELL-5PS150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: S
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 170mOhm
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): SRN5020-150M; NRS5020T150MMGJ; 1235AS-H-150M=P3; NRS5020T150MMGJV; NRS5024T150MMGJ; ASPI-4030S-150M-TELL5PS150M;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD2235CT,PCD2235TR,PCD2235DKR,ELL5PS150M
Base Product Number: ELL-5PS
Product Status: Obsolete
Current - Saturation (Isat): 790mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-5PS150M 1057092-ELL-5PS150M
Product Name SMD 15UH 1A 170 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 15 microH 15 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data