Panasonic SMD 22UH 680MA 210MOHM Inductor and Choke ELL-5PM220M

Description
FIXED IND 22UH 680MA 210MOHM SMD Product overview: ELL-5PM220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PM220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 680MA 210MOHM SMD Product overview: ELL-5PM220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PM220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 680MA 210MOHM Inductor and Choke - 71-ELL-5PM220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 680MA 210MOHM Inductor and Choke
71-ELL-5PM220M
SMD 22UH 680MA 210MOHM Inductor and Choke 71-ELL-5PM220M
FIXED IND 22UH 680MA 210MOHM SMD Product overview: ELL-5PM220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PM220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 680MA 210MOHM SMD Product overview: ELL-5PM220M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-5PM220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1125484-ELL-5PM220M
Inductors, Coils, Chokes - Fixed Inductors 1125484-ELL-5PM220M
Win Source Part Number: 1125484-ELL-5PM220M Category: Inductors, Coils, Chokes>Fixed Inductors Series: M Type: Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 210mOhm Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Alternative Parts (Cross-Reference): ELL5PM220M; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) Current Rating (Amps): 680 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: ELL5PM220M,PCD2099TR ,PCD2099CT Base Product Number: ELL-5PM Product Status: Obsolete

Win Source Part Number: 1125484-ELL-5PM220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: M
Type: Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 210mOhm
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
Alternative Parts (Cross-Reference): ELL5PM220M;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: ELL5PM220M,PCD2099TR,PCD2099CT
Base Product Number: ELL-5PM
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELL-5PM220M 1125484-ELL-5PM220M
Product Name SMD 22UH 680MA 210MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details