Panasonic Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic ELK-EA471FA

Description
POWER LINE FILTER, EMI/RFI, 6A, 50V, SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELKEA Series; Capacitance:470pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 6A, 50V, SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELKEA Series; Capacitance:470pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic - 49W8235 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic
49W8235
Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic 49W8235
POWER LINE FILTER, EMI/RFI, 6A, 50V, SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELKEA Series; Capacitance:470pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 6A, 50V, SMD; Voltage Rating:50V; Current Rating:6A; Product Range:ELKEA Series; Capacitance:470pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49W8235
Product Name Power Line Filter, Emi/rfi, 6A, 50V, Smd; Voltage Rating Panasonic
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details