Panasonic Filter, Emi, 6A, Surface Mount-Smd, Full Reel; Voltage Rating Panasonic ELK-EA333FA

Description
FILTER, EMI, 6A, SURFACE MOUNT-SMD, FULL REEL; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 6A, SURFACE MOUNT-SMD, FULL REEL; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 6A, Surface Mount-Smd, Full Reel; Voltage Rating Panasonic - 28X4234 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 6A, Surface Mount-Smd, Full Reel; Voltage Rating Panasonic
28X4234
Filter, Emi, 6A, Surface Mount-Smd, Full Reel; Voltage Rating Panasonic 28X4234
FILTER, EMI, 6A, SURFACE MOUNT-SMD, FULL REEL; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, EMI, 6A, SURFACE MOUNT-SMD, FULL REEL; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Emi, 6A, Surface Mount-Smd; Voltage Rating Panasonic - 49W8233 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 6A, Surface Mount-Smd; Voltage Rating Panasonic
49W8233
Filter, Emi, 6A, Surface Mount-Smd; Voltage Rating Panasonic 49W8233
FILTER, EMI, 6A, SURFACE MOUNT-SMD; Voltage Rating:25V; Current Rating:6A; Product Range:ELK-E Series; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, EMI, 6A, SURFACE MOUNT-SMD; Voltage Rating:25V; Current Rating:6A; Product Range:ELK-E Series; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28X4234
Product Name Filter, Emi, 6A, Surface Mount-Smd, Full Reel; Voltage Rating Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details