Panasonic Filter, Emi, 3Mhz, 6A, 50Vdc, Full Reel; Filter Type Panasonic ELK-EA222FA

Description
FILTER, EMI, 3MHZ, 6A, 50VDC, FULL REEL; Filter Type:EMI, RFI; No. of Pins:3Pins; Cutoff Frequency:2MHz; Filter Case Style:SMD; Product Range:-; Capacitance:2200pF; Center Frequency:3MHz; Current Rating:6A; Voltage Rating VDC:50V RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 3MHZ, 6A, 50VDC, FULL REEL; Filter Type:EMI, RFI; No. of Pins:3Pins; Cutoff Frequency:2MHz; Filter Case Style:SMD; Product Range:-; Capacitance:2200pF; Center Frequency:3MHz; Current Rating:6A; Voltage Rating VDC:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 3Mhz, 6A, 50Vdc, Full Reel; Filter Type Panasonic - 05X8504 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 3Mhz, 6A, 50Vdc, Full Reel; Filter Type Panasonic
05X8504
Filter, Emi, 3Mhz, 6A, 50Vdc, Full Reel; Filter Type Panasonic 05X8504
FILTER, EMI, 3MHZ, 6A, 50VDC, FULL REEL; Filter Type:EMI, RFI; No. of Pins:3Pins; Cutoff Frequency:2MHz; Filter Case Style:SMD; Product Range:-; Capacitance:2200pF; Center Frequency:3MHz; Current Rating:6A; Voltage Rating VDC:50V RoHS Compliant: Yes

FILTER, EMI, 3MHZ, 6A, 50VDC, FULL REEL; Filter Type:EMI, RFI; No. of Pins:3Pins; Cutoff Frequency:2MHz; Filter Case Style:SMD; Product Range:-; Capacitance:2200pF; Center Frequency:3MHz; Current Rating:6A; Voltage Rating VDC:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05X8504
Product Name Filter, Emi, 3Mhz, 6A, 50Vdc, Full Reel; Filter Type Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers