Panasonic EMI/RFI Filters (LC, RC Networks) - ELK-EA103FA ELK-EA103FA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773765-ELK-EA103FA Series: ELKEA Packaging: Reel package Type: Low Pass Operating Temperature Range: -20°C ~ 85°C Package: 1207 (3218 Metric), 3 PC Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (T-Type) Height: 0.087" (2.20mm) Current: 6A Number of Channels: 1 Filter Order: 3rd Center / Cutoff Frequency: 500kHz (Cutoff) Values: C = 10000pF ESD Protection: No Family Name: ELKEA Categories: Filters Dimension: 0.126" L x 0.071" W (3.20mm x 1.80mm) Voltage Rating DC: 50V Introduction Date: February 27, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773765-ELK-EA103FA Series: ELKEA Packaging: Reel package Type: Low Pass Operating Temperature Range: -20°C ~ 85°C Package: 1207 (3218 Metric), 3 PC Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (T-Type) Height: 0.087" (2.20mm) Current: 6A Number of Channels: 1 Filter Order: 3rd Center / Cutoff Frequency: 500kHz (Cutoff) Values: C = 10000pF ESD Protection: No Family Name: ELKEA Categories: Filters Dimension: 0.126" L x 0.071" W (3.20mm x 1.80mm) Voltage Rating DC: 50V Introduction Date: February 27, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - ELK-EA103FA - ELK-EA103FA - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ELK-EA103FA
ELK-EA103FA
EMI/RFI Filters (LC, RC Networks) - ELK-EA103FA ELK-EA103FA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773765-ELK-EA103FA Series: ELKEA Packaging: Reel package Type: Low Pass Operating Temperature Range: -20°C ~ 85°C Package: 1207 (3218 Metric), 3 PC Pad Applications: Data Lines for Mobile Devices Mounting: SMD Technology: LC (T-Type) Height: 0.087" (2.20mm) Current: 6A Number of Channels: 1 Filter Order: 3rd Center / Cutoff Frequency: 500kHz (Cutoff) Values: C = 10000pF ESD Protection: No Family Name: ELKEA Categories: Filters Dimension: 0.126" L x 0.071" W (3.20mm x 1.80mm) Voltage Rating DC: 50V Introduction Date: February 27, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773765-ELK-EA103FA
Series: ELKEA
Packaging: Reel package
Type: Low Pass
Operating Temperature Range: -20°C ~ 85°C
Package: 1207 (3218 Metric), 3 PC Pad
Applications: Data Lines for Mobile Devices
Mounting: SMD
Technology: LC (T-Type)
Height: 0.087" (2.20mm)
Current: 6A
Number of Channels: 1
Filter Order: 3rd
Center / Cutoff Frequency: 500kHz (Cutoff)
Values: C = 10000pF
ESD Protection: No
Family Name: ELKEA
Categories: Filters
Dimension: 0.126" L x 0.071" W (3.20mm x 1.80mm)
Voltage Rating DC: 50V
Introduction Date: February 27, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ELK-EA103FA
Product Name EMI/RFI Filters (LC, RC Networks) - ELK-EA103FA
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B165LA1S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16500 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Passive GaAs MMIC 2 GHz Lowpass Filter - MFLP-00007CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2000 MHz
View Details