Panasonic EMI/RFI Filters (LC, RC Networks) - ELK-EA100FA ELK-EA100FA

Description
Manufacturer: Panasonic Win Source Part Number: 870364-ELK-EA100FA Series: ELKEA Operating Temperature Range: -20°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 10pF 6 A 1207 (3218 Metric), 3 PC Pad Package: Reel - TR Package: 1207 (3218 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: P13160TR, P13160DKR, P13160CT, ELKEA100FA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870364-ELK-EA100FA Series: ELKEA Operating Temperature Range: -20°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 10pF 6 A 1207 (3218 Metric), 3 PC Pad Package: Reel - TR Package: 1207 (3218 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: P13160TR, P13160DKR, P13160CT, ELKEA100FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ELK-EA100FA
ELK-EA100FA
EMI/RFI Filters (LC, RC Networks) - ELK-EA100FA ELK-EA100FA
Manufacturer: Panasonic Win Source Part Number: 870364-ELK-EA100FA Series: ELKEA Operating Temperature Range: -20°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 10pF 6 A 1207 (3218 Metric), 3 PC Pad Package: Reel - TR Package: 1207 (3218 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: P13160TR, P13160DKR, P13160CT, ELKEA100FA

Manufacturer: Panasonic
Win Source Part Number: 870364-ELK-EA100FA
Series: ELKEA
Operating Temperature Range: -20°C ~ 85°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 10pF 6 A 1207 (3218 Metric), 3 PC Pad
Package: Reel - TR
Package: 1207 (3218 Metric), 3 PC Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: P13160TR, P13160DKR, P13160CT, ELKEA100FA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ELK-EA100FA
Product Name EMI/RFI Filters (LC, RC Networks) - ELK-EA100FA
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-B097MB0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9700 MHz
View Details
2 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Passive GaAs MMIC 13.3 GHz Highpass Filter - MFHP-00031CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details