Panasonic Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic ELK-E471FA

Description
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:470pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:470pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic - 56W4102 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic
56W4102
Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic 56W4102
POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:470pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 2A, 50V, SMD; Voltage Rating:50V; Current Rating:2A; Product Range:ELKE Series; Capacitance:470pF; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56W4102
Product Name Power Line Filter, Emi/rfi, 2A, 50V, Smd; Voltage Rating Panasonic
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details