Panasonic Emi Filter, 10A; Voltage Rating Panasonic ELK-E333FA

Description
EMI FILTER, 10A; Voltage Rating:25V; Current Rating:2A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Operating Temperature Max:85°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
EMI FILTER, 10A; Voltage Rating:25V; Current Rating:2A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Operating Temperature Max:85°C; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Filter, 10A; Voltage Rating Panasonic - 25M9246 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 10A; Voltage Rating Panasonic
25M9246
Emi Filter, 10A; Voltage Rating Panasonic 25M9246
EMI FILTER, 10A; Voltage Rating:25V; Current Rating:2A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Operating Temperature Max:85°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

EMI FILTER, 10A; Voltage Rating:25V; Current Rating:2A; Product Range:-; Capacitance:33000pF; Filter Terminals:SMD; Filter Type:EMI, RFI; Operating Temperature Max:85°C; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M9246
Product Name Emi Filter, 10A; Voltage Rating Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -20 to 85 C (-4 to 185 F)
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers